125-W Stereo Digital Amplifier Power Stage 36-HSSOP 0 to 70
125-W stereo, 240-W mono, 0- to 37-V supply, PWM input Class-D audio amplifier 36-HSSOP 0 to 70 Product overview: TAS5152DKDR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5152DKDR can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 36-HSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 031863-TAS5152DKDR
Packaging: Reel - TR
Type: Class D
Features: Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 125W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 36-HSSOP
Dimension: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supply Voltage - Operating: 10.8 V to 13.2 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC AMP CLASS D STER 125W 36HSSOP
IC AMP CLASS D STER 125W 36HSSOP
Audio Amplifiers Stereo 125W Powerstage
Amplifier IC 2-Channel (Stereo) Class D 36-HSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5152DKDR | 742-TAS5152DKDR | TAS5152DKDR-ND | 031863-TAS5152DKDR | TAS5152DKDR | TAS5152DKDR | TAS5152DKDR | TAS5152DKDR |
| Product Name | TAS5152 125-W Stereo Digital Amplifier Power Stage | Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS5152DKDR | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | |||||||
| Package Type | HSSOP | Tape and Reel | "36-BSSOP (0.433"", 11.00mm Width) Exposed Pad" | SSOP; SOP; 36-HSSOP | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | SSOP; SOP; 36-BSSOP (0.433\", 11.00mm Width) Exposed Pad | ||
| RoHS Compliant | RoHS | RoHS | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Features | Thermal Shutdown Protection |