4-Channel Automotive Digital Amplifiers 64-HTQFP -40 to 105
Amplifier IC 4-Channel (Quad) Class D 64-HTQFP (14x14)
Manufacturer: Texas Instruments
Win Source Part Number: 054676-TAS5414ATPHDM
Packaging: Tray
Type: Class D
Features: Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 116W x 2 @ 2 Ohm, 58W x 4 @ 4 Ohm
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 64-HTQFP (14x14)
Dimension: 64-TQFP Exposed Pad
Supply Voltage - Operating: 8 V to 22 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC AMP CLASS D QUAD 116W 64HTQFP
Audio Amplifiers 4Ch Auto Dig Amp
Amplifier IC 4-Channel (Quad) Class D 64-HTQFP (14x14)
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5414ATPHDMQ1 | 296-23097-ND | 054676-TAS5414ATPHDMQ1 | TAS5414ATPHDMQ1 | TAS5414ATPHDMQ1 | TAS5414ATPHDMQ1 |
| Product Name | TAS5414A 4-Channel Automotive Digital Amplifiers | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS5414ATPHDMQ1 | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | |||||
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 8 to 22 volts | 8 to 22 volts | 22 to 8 volts | 8 to 22 volts | ||
| Output Power | 116 watts | 116 watts | 116 watts | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |