Digital Amplifier Stereo Power Stage 56-HTSSOP 0 to 70 Product overview: TAS5112DFDR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5112DFDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 108102-TAS5112DFDR
Packaging: Reel - TR
Type: Class D
Features: Depop, Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 62W x 2 @ 6 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 56-HTSSOP
Dimension: 56-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supply Voltage - Operating: 16 V to 25.5 V
Alternative Parts (Cross-Reference): TAS5112DFDRG4; TAS5112DFD; TAS5112DFDG4;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Audio Amplifier, 62W, 2 Channel(s), 1 Func, PDSO56
IC AMP CLASS D STER 62W 56HTSSOP
IC AMP CLASS D STER 62W 56HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 56-HTSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-TAS5112DFDR | 108102-TAS5112DFDR | TAS5112DFDR | TAS5112DFDR | TAS5112DFDR | TAS5112DFDR |
| Product Name | HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5112DFDR | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | Tape and Reel | SSOP; SOP; TSSOP; 56-HTSSOP | SSOP; SOP; TSSOP; TSSOP56 | 56-PowerTSSOP (0.240, 6.10mm Width) | SSOP; SOP; TSSOP; 56-PowerTSSOP (0.240\", 6.10mm Width) | |
| Supply Voltage (VS) | 16 to 25.5 volts | 25.5 to 16 volts | 16 to 25.5 volts |