The TAS5112A is a stereo digital amplifier power stage designed to deliver 50 W per channel into a 6 Ω load with typically 90% efficiency and less than 0.2% THD+N at full power. It is offered in a 56-pin thermally enhanced HTSSOP package with an exposed metal pad for conductive cooling, and operates from 0°C to 70°C. The device incorporates overcurrent, overtemperature, and undervoltage protection, and is EMI compliant when used with a recommended system design.
50-W Stereo Digital Amplifier Power Stage 56-HTSSOP 0 to 70
Amplifier IC 2-Channel (Stereo) Class D 56-HTSSOP
Audio Amplifier, 50W, 2 Channel(s), 1 Func, PDSO56
Manufacturer: Texas Instruments
Win Source Part Number: 212570-TAS5112ADFDR
Packaging: Reel - TR
Type: Class D
Features: Depop, Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 62W x 2 @ 6 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 56-HTSSOP
Dimension: 56-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supply Voltage - Operating: 16 V to 25.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
50-W stereo, 0- to 32-V supply, PWM input Class-D audio amplifier 56-HTSSOP 0 to 70 Product overview: TAS5112ADFDR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5112ADFDR can be used for catalog matching and distributor lookup.
IC AMP CLASS D STER 62W 56HTSSOP
IC AMP CLASS D STER 62W 56HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 56-HTSSOP
Audio Amplifiers Digital Amp Power Stage
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TAS5112ADFDR | TAS5112ADFDR-ND | TAS5112ADFDR | 212570-TAS5112ADFDR | 742-TAS5112ADFDR | TAS5112ADFDR | TAS5112ADFDR | TAS5112ADFDR | TAS5112ADFDR |
| Product Name | TAS5112A 50-W Stereo Digital Amplifier Power Stage | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS5112ADFDR | HTSSOP Audio Amplifier | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | HTSSOP | "56-PowerTSSOP (0.240"", 6.10mm Width)" | SSOP; SOP; TSSOP; HTSSOP56 | SSOP; SOP; TSSOP; 56-HTSSOP | Tape and Reel | 56-PowerTSSOP (0.240, 6.10mm Width) | SSOP; SOP; TSSOP; 56-PowerTSSOP (0.240\", 6.10mm Width) | ||
| Features | Thermal Shutdown Protection | ||||||||
| Supply Voltage (VS) | 16 to 25.5 volts | 16 to 25.5 volts | 25.5 to 16 volts | 16 to 25.5 volts | |||||
| Output Power | 62 watts | 62 watts | 62 watts | 62 watts |