Zero-Drift, Programmable Gain Amplifier with MUX 20-TSSOP -40 to 125
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 20-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 930317-PGA116AIPW
Operating Temperature Range: -40°C ~ 125°C
Features: Programmable Gain Amplifier Circuit Rail-to-Rail 20-TSSOP
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: PGA116
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 70
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-33535-5, PGA116AIPW-ND
10MHz SP Amp, 5.5V, 1-Ch, 60mA Out, 3V/µs Slew, TSSOP Product overview: PGA116AIPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 5.5V, 60mA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 5.5V, 60mA, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PGA116AIPW can be used for catalog matching and distributor lookup.
IC OPAMP PGA 1 CIRCUIT 20TSSOP
IC, PGA AMP, W/MUX, 20TSSOP; No. of Channels:10Channels;
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 20-TSSOP
Special Purpose Amplifiers Zero-Drift Program Gain AMP/MUX
IC OPAMP PGA 1 CIRCUIT 20TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | PGA116AIPW | 296-33535-5-ND | 930317-PGA116AIPW | 687-PGA116AIPW | PGA116AIPW | 28AH4690 | PGA116AIPW | PGA116AIPW | PGA116AIPW |
| Product Name | PGA116 Zero-Drift, Programmable Gain Amplifier with MUX | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA116AIPW | 10MHz 5.5V 60mA TSSOP Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Pga Amp, W/mux, 20Tssop; No. Of Channels Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Package Type | TSSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 20-TSSOP | Rail/Tube | SSOP; SOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | Surface Mount | |||
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 0.3300 milliamps | 0.3300 milliamps | 0.3300 milliamps | ||||||
| Slew Rate | 8 V/µs | 3 V/µs | 8 V/µs | 8.00E-6 V/µs |