100-W (5.1 Channel) Digital Amplifier Power Stage 44-HTSSOP
Amplifier IC 6-Channel Class D 44-HTSSOP
100-W 5.1 channel, 0- to 34-V supply, PWM input Class-D audio amplifier 44-HTSSOP 0 to 70 Product overview: TAS5176DDW from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5176DDW can be used for catalog matching and distributor lookup.
TAS5176 100-W (5.1 Channel) Digital Amplifier Power Stage
Audio Amplifiers 5.1-CH 100W Dig Amp Pwr Stage
IC AMP D 6 CHAN 40W 44HTSSOP
Amplifier IC 6-Channel Class D 44-HTSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5176DDW | 296-22026-5-ND | 742-TAS5176DDW | TAS5176DDW | TAS5176DDW | TAS5176DDW | TAS5176DDW |
| Product Name | TAS5176 100-W (5.1 Channel) Digital Amplifier Power Stage | Audio Amplifiers | HTSSOP Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| Standards and Certifications | RoHS | ||||||
| Package Type | HTSSOP | "44-PowerTSSOP (0.244"", 6.20mm Width)" | Rail/Tube | SSOP; SOP; TSSOP; HTSSOP44 | SSOP; SOP; TSSOP; 44-PowerTSSOP (0.244\", 6.20mm Width) | ||
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 10.8 to 13.2 volts | 10.8 to 34 volts | 13.2 to 10.8 volts | 10.8 to 13.2 volts | |||
| Output Power | 40 watts | 40 watts |