70-W Mono Digital Amplifier Power Stage 32-HTSSOP 0 to 70
Amplifier IC 1-Channel (Mono) Class D 32-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 031859-TAS5111ADADR
Packaging: Reel - TR
Type: Class D
Features: Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 93W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-HTSSOP
Dimension: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
70-W Mono Digital Amplifier Power Stage 32-HTSSOP 0 to 70 Product overview: TAS5111ADADR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5111ADADR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D 32-HTSSOP
IC AMP CLASS D MONO 93W 32HTSSOP
Audio Amplifiers Digital Amp Power Stage
IC AMP CLASS D MONO 93W 32HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5111ADADR | 296-21516-2-ND | 031859-TAS5111ADADR | 742-TAS5111ADADR | TAS5111ADADR | TAS5111ADADR | TAS5111ADADR | TAS5111ADADR |
| Product Name | TAS5111A 70-W Mono Digital Amplifier Power Stage | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS5111ADADR | HTSSOP Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Standards and Certifications | RoHS | |||||||
| Package Type | HTSSOP | "32-PowerTSSOP (0.240"", 6.10mm Width)" | SSOP; SOP; TSSOP; 32-HTSSOP | Tape and Reel | SSOP; SOP; TSSOP; 32-PowerTSSOP (0.240\", 6.10mm Width) | 32-PowerTSSOP (0.240, 6.10mm Width) | ||
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 to 3 volts | ||||
| Output Power | 93 watts | 93 watts | 93 watts | 93 watts |