Dual General-Purpose Operational Amplifier 8-SO 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | RC4558PSRE4 |
| Product Name | RC4558 Dual General-Purpose Operational Amplifier |
| Supply Voltage (VS) | 10 to 30 volts |
| VOS | 6 millivolts |
| Quiescent Current (IQ) | 2800 microamps |
| CMRR | 70 dB |
| GBW | 3 MHz |