The TAS2552YFFT is a 4W Class-D audio power amplifier designed for high efficiency and performance in audio applications. It features an integrated Class-G boost converter that enhances efficiency by adjusting the supply voltage based on output power requirements. The amplifier can deliver 4.0 W into an 8Ω load from a 4.2 V supply with a total harmonic distortion plus noise (THD+N) of 1%. It operates with an efficiency of up to 85% at rated power. This device supports various digital audio input formats, including I2S, Left-Justified, Right-Justified, DSP, PDM, and TDM, with input sample rates ranging from 8 kHz to 192 kHz. The TAS2552YFFT includes built-in speaker sense capabilities, allowing it to measure speaker current and voltage, as well as battery voltage, which aids in battery management. Additionally, it features an automatic gain control (AGC) function that adjusts the Class-D gain to limit battery current consumption and prevent distortion. The amplifier is packaged in a compact 30-ball WCSP (2.855 mm x 2.575 mm) and is suitable for applications in mobile phones, portable audio docks, tablets, and gaming devices. It operates within a temperature range of -40°C to 85°C, making it suitable for a variety of environments.
4W Class-D audio power amplifier with speaker I-V sense and integrated Class-G boost converter 30-DSBGA -40 to 85
Amplifier IC 1-Channel (Mono) Class D, Class G 30-DSBGA
Amplifier IC 1-Channel (Mono) Class D, Class G 30-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 796303-TAS2552YFFT
Type: Class D, Class G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Short-Circuit and Thermal Protection
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 4W x 1 @ 8 Ohm
Family Name: TAS2552
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): TAS2552YFFR;
Introduction Date: January 28, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 250
IC AMP D/G MONO 4W 30DSBGA
IC AMP D/G MONO 4W 30DSBGA
Audio Amplifiers 4W Class-D Aud Pwr Amp
Amplifier IC 1-Channel (Mono) Class D, Class G 30-DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS2552YFFT | 296-TAS2552YFFTTR-ND | 796303-TAS2552YFFT | TAS2552YFFT | TAS2552YFFT | TAS2552YFFT | TAS2552YFFT |
| Product Name | TAS2552 4W Class-D audio power amplifier with speaker I-V sense and integrated Class-G boost converter | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS2552YFFT | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | ||||||
| Output Power | 4 watts | 4 watts | 4 watts | 4 watts | 4 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | DSBGA | 30-UFBGA, DSBGA | 30-UFBGA, DSBGA | 30-UFBGA, DSBGA |