Programmable Gain Instrumentation Amplifier 16-SOIC
Instrumentation Amplifier 1 Circuit 16-SOIC
1MHz Inst Amp, 80dB CMRR, ±18V, 16-Pin SOIC Product overview: PGA204BU from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PGA204BU can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 026683-PGA204BU
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1MHz
Amplifier Type: Instrumentation
Slew Rate: 0.7 V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V
Operating Supply Current: 5.2mA
Channel Output Current: 23mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC INST AMP 1 CIRCUIT 16SOIC
AMP INSTRUMENT PROG GAIN, SOIC16; No. of Amplifiers:1 Amplifier; Input Offset Voltage:50µV; Slew Rate:0.07V/µs; Bandwidth:1MHz; Supply Voltage Range:± 4.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:16Pins; Amplifier RoHS Compliant: Yes
Instrumentation Amplifier 1 Circuit 16-SOIC
IC INST AMP 1 CIRCUIT 16SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | PGA204BU | PGA204BU-ND | 687-PGA204BU | 026683-PGA204BU | PGA204BU | 34AH1505 | PGA204BU | PGA204BU |
| Product Name | PGA204 Programmable Gain Instrumentation Amplifier | Instrumentation, Op Amps, Buffer Amps | 1MHz 18V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA204BU | Integrated Circuits (ICs) - Linear - Amplifiers | Amp Instrument Prog Gain, Soic16; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 to 1000 V/V | |||||||
| Slew Rate | 0.3000 V/µs | 0.7000 V/µs | 0.7000 V/µs | 0.7000 V/µs | 7.00E-7 V/µs | 0.7000 V/µs | 0.7000 V/µs | |
| Supply Voltage (VS) | 9 to 36 volts | 9 to 36 volts | 9 to 36 volts | 9 volts | ||||
| IBIAS | 0.0020 µA | 5.00E-4 µA | 5.00E-4 µA | 5.00E-4 µA |