General Purpose Amplifier 1 Circuit 8-SO
Op Amp, 10MHz BW, 500uV Vos, 15V, SOP-8, Bipolar Product overview: SA5534PS from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SA5534PS can be used for catalog matching and distributor lookup.
Win Source Part Number: 1260449-SA5534PS
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 1
Standard Package: 720
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 13V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 500 nA
Voltage - Input Offset: 500 µV
Current - Supply: 4mA
Current - Output / Channel: 38 mA
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: SA55
Product Status: Obsolete
Voltage - Supply Span (Min): 10 V
Voltage - Supply Span (Max): 30 V
IC OPAMP GP 1 CIRCUIT 8SO
IC OPAMP GP 1 CIRCUIT 8SO
General Purpose Amplifier 1 Circuit 8-SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | SA5534PS-ND | 687-SA5534PS | 1260449-SA5534PS | SA5534PS | SA5534PS | SA5534PS |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 10MHz 15V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 4 milliamps | 4 milliamps | 4 milliamps | 4 milliamps | ||
| Slew Rate | 13 V/µs | 13 V/µs | 13 V/µs | 1.30E-5 V/µs | 13 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | Rail/Tube | 8-SOIC (0.209", 5.30mm Width) | -40degC ~ 85degC | SOIC; 8-SOIC (0.209\", 5.30mm Width) | |
| Standards | RoHS | RoHS |