The TAS5132 is a stereo digital amplifier power stage designed for high-efficiency audio amplification in applications such as televisions, home theaters, and mini audio systems. It is packaged in a 44-pin HTSSOP with a PowerPAD™ heat slug for thermal management and operates with a 0 to 70 °C ambient temperature range. The device delivers up to 25 W per channel into a 6 Ω BTL load at 10% THD+N and exceeds 90% efficiency. It includes integrated protection against overtemperature, overcurrent, undervoltage, and short-circuit conditions, along with a power-on reset that eliminates the need for power-supply sequencing. EMI compliance is achieved with recommended system design. It is pin-compatible with the TAS5142 and supports multiple modulation modes including BTL and SE configurations.
20-W Stereo Digital Amplifier Power Stage 44-HTSSOP 0 to 70
20-W stereo, 40-W mono, 0- to 19-V supply, PWM input Class-D audio amplifier 44-HTSSOP 0 to 70 Product overview: TAS5132DDVR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5132DDVR can be used for catalog matching and distributor lookup.
TAS5132 20-W Stereo Digital Amplifier Power Stage
Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 054670-TAS5132DDVR
Packaging: Reel - TR
Type: Class D
Features: Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 26W x 2 @ 6 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-HTSSOP
Dimension: 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Supply Voltage - Operating: 10.8 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC AMP CLASS D STER 26W 44HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP
IC AMP CLASS D STER 26W 44HTSSOP
Audio Amplifiers Stereo 20W Pwrstage
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TAS5132DDVR | 742-TAS5132DDVR | TAS5132DDVR | TAS5132DDVR-ND | 054670-TAS5132DDVR | TAS5132DDVR | TAS5132DDVR | TAS5132DDVR | TAS5132DDVR |
| Product Name | TAS5132 20-W Stereo Digital Amplifier Power Stage | HTSSOP Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS5132DDVR | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | HTSSOP | Tape and Reel | SSOP; SOP; TSSOP; HTSSOP44 | "44-PowerTSSOP (0.244"", 6.20mm Width)" | SSOP; SOP; TSSOP; 44-HTSSOP | 44-PowerTSSOP (0.244, 6.20mm Width) | SSOP; SOP; TSSOP; 44-PowerTSSOP (0.244\", 6.20mm Width) | ||
| RoHS Compliant | RoHS | RoHS | |||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Standards | RoHS |