Dual General-Purpose Operational Amplifier 8-SO 0 to 70
General Purpose Amplifier 2 Circuit Differential 8-SO
2-Ch 3MHz Op Amp, 15V, 70dB CMRR, SO Package Product overview: RC4558PSRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RC4558PSRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1091603-RC4558PSRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1.7 V/μs
Current - Input Bias: 150nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 2.5mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC OPAMP GP 2 CIRCUIT 8SO
General Purpose Amplifier 2 Circuit Differential 8-SO
IC OPAMP GP 2 CIRCUIT 8SO
Operational Amplifiers - Op Amps Dual Gen-Purp Op Amp
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | RC4558PSRG4 | RC4558PSRG4-ND | 687-RC4558PSRG4 | 1091603-RC4558PSRG4 | RC4558PSRG4 | RC4558PSRG4 | RC4558PSRG4 | RC4558PSRG4 |
| Product Name | RC4558 Dual General-Purpose Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 3MHz 15V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RC4558PSRG4 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 30 volts | 15 volts | 10 to 30 volts | 10 volts | ||||
| VOS | 6 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||
| Quiescent Current (IQ) | 2800 microamps | |||||||
| CMRR | 70 dB |