The SA5532DRE4 is a dual low-noise operational amplifier in an 8-pin SOIC package, measuring 4.90mm × 3.91mm. It operates over a temperature range of -40°C to +85°C with a supply voltage of ±5V to ±15V. The device features a typical unity-gain bandwidth of 12MHz, a slew rate of 5V/μs, an input noise voltage of 5nV/√Hz at 1kHz, a common-mode rejection ratio of 100dB, and a DC voltage gain of 100V/mV. It includes internal compensation for unity-gain stability, input protection diodes, and output short-circuit protection. The part complies with ESD standards of 1000V HBM and 1000V CDM.
Dual Low-Noise Operational Amplifier 8-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | SA5532DRE4 |
| Product Name | SA5532 Dual Low-Noise Operational Amplifier |
| Supply Voltage (VS) | 10 to 30 volts |
| VOS | 4 millivolts |
| Quiescent Current (IQ) | 4000 microamps |
| CMRR | 70 dB |
| GBW | 10 MHz |