The RC4558 is a dual general-purpose operational amplifier with a gain bandwidth product of 4 MHz typical, input-referred noise of 6.5 nV/√Hz typical at 10 kHz, and total harmonic distortion plus noise of 0.0001% at 1 kHz. It operates from a supply voltage range of 10 V to 30 V and requires no external frequency compensation. The industrial-grade variant operates from -40 °C to 85 °C and is available in an 8-pin VSSOP package measuring 3 mm × 4.9 mm. The device features high common-mode input voltage range and prevents latch-up, making it suitable for voltage-follower applications.
Dual General-Purpose Operational Amplifier 8-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | RC4558IDG4 |
| Product Name | RC4558 Dual General-Purpose Operational Amplifier |
| Supply Voltage (VS) | 10 to 30 volts |
| VOS | 6 millivolts |
| Quiescent Current (IQ) | 2800 microamps |
| CMRR | 70 dB |
| GBW | 3 MHz |