100-W Stereo Digital Amplifier Power Stage 44-HTSSOP 0 to 70
Audio Amplifier, 100W, 2 Channel(s), 1 Func, PDSO44
100-W Stereo Digital Amplifier Power Stage 44-HTSSOP 0 to 70 Product overview: TAS5342LDDV from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5342LDDV can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1264078-TAS5342LDDV
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): TAS5342LDDVR; TAS5342LDDVRG4; TAS5342LDDV; TAS5342LADDVR;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
Audio Amplifiers 100W Class D Stereo Power Stage
IC AMP D MONO/STER 200W 44HTSSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TAS5342LDDV | TAS5342LDDV | 742-TAS5342LDDV | 296-34186-5-ND | 1264078-TAS5342LDDV | TAS5342LDDV | TAS5342LDDV | TAS5342LDDV |
| Product Name | TAS5342L 100-W Stereo Digital Amplifier Power Stage | HTSSOP Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS5342LDDV | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Standards | RoHS | |||||||
| Package Type | SSOP; SOP; TSSOP; HTSSOP44 | Rail/Tube | "44-PowerTSSOP (0.244"", 6.20mm Width)" | SSOP; SOP; TSSOP; 44-PowerTSSOP (0.244\", 6.20mm Width) | 44-PowerTSSOP (0.244, 6.20mm Width) | |||
| Life Cycle Stage | NRND | Declining | ||||||
| RoHS Compliant | RoHS | RoHS |