Digitally Controlled Programmable-Gain Instrumentation Amp 14-PDIP
Instrumentation Amplifier 1 Circuit 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 711657-PGA202KPG4
Packaging: Tube
Mounting Style: Through Hole
-3db Bandwidth: 1MHz
Supply Current: 6.5mA
Amplifier Type: Instrumentation
Slew Rate: 20V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: PGA202
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 12V ~ 36V, ±6V ~ 18V
Programmable Gain Instrumentation Amp, 1MHz BW, 80dB CMRR, 12nV/rtHz, 14-PDIP Product overview: PGA202KPG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PGA202KPG4 can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 1 Circuit 14-PDIP
IC INST AMP 1 CIRCUIT 14DIP
IC INST AMP 1 CIRCUIT 14DIP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | PGA202KPG4 | PGA202KPG4-ND | 711657-PGA202KPG4 | 687-PGA202KPG4 | PGA202KPG4 | PGA202KPG4 | PGA202KPG4 |
| Product Name | PGA202 Digitally Controlled Programmable-Gain Instrumentation Amp | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA202KPG4 | 1MHz Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 to 1000 V/V | ||||||
| Slew Rate | 15 V/µs | 20 V/µs | 20 V/µs | 20 V/µs | 20 V/µs | 2.00E-5 V/µs | |
| Supply Voltage (VS) | 12 to 36 volts | 12 to 36 volts | 12 to 36 volts | 12 volts | |||
| IBIAS | 5.00E-5 µA | 1.00E-5 µA | 1.00E-5 µA |