The RC4558 is a dual general-purpose operational amplifier with a wide supply voltage range of 10V to 30V, a gain bandwidth product of 4MHz typical, and low noise of 6.5nV/√Hz typical at 10kHz. It requires no external frequency compensation and is designed for audio applications such as AV receivers, professional audio mixers, and wireless speakers. The part is available in an 8-pin SOIC package measuring 4.9mm × 6mm, with an operating temperature range of -40°C to 85°C for the industrial variant. The device features no latch-up, high common-mode input voltage range, and low distortion of 0.0001% THD+N at 1kHz.
Dual General-Purpose Operational Amplifier 8-SOIC -40 to 85
IC OPAMP GP 3MHZ DUAL 8SOIC
| Texas Instruments | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | RC4558IDRE4 | 815-RC4558IDRE4 |
| Product Name | RC4558 Dual General-Purpose Operational Amplifier | IC OPAMP GP 3MHZ DUAL 8SOIC |
| Supply Voltage (VS) | 10 to 30 volts | |
| VOS | 6 millivolts | |
| Quiescent Current (IQ) | 2800 microamps | |
| CMRR | 70 dB | |
| GBW | 3 MHz |