Texas Instruments TAS5424B-Q1 TAS5414B-Q1, TAS5424B-Q1 Four-Channel Automotive Digital Amplifiers TAS5424BTDKERQ1

Description
TAS5414B-Q1, TAS5424B-Q1 Four-Channel Automotive Digital Amplifiers 44-HSSOP -40 to 105
Request a Quote Datasheet
Description
TAS5414B-Q1, TAS5424B-Q1 Four-Channel Automotive Digital Amplifiers 44-HSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TAS5424B-Q1 TAS5414B-Q1, TAS5424B-Q1 Four-Channel Automotive Digital Amplifiers - TAS5424BTDKERQ1 - Texas Instruments
Dallas, TX, United States
TAS5424B-Q1 TAS5414B-Q1, TAS5424B-Q1 Four-Channel Automotive Digital Amplifiers
TAS5424BTDKERQ1
TAS5424B-Q1 TAS5414B-Q1, TAS5424B-Q1 Four-Channel Automotive Digital Amplifiers TAS5424BTDKERQ1
TAS5414B-Q1, TAS5424B-Q1 Four-Channel Automotive Digital Amplifiers 44-HSSOP -40 to 105

TAS5414B-Q1, TAS5424B-Q1 Four-Channel Automotive Digital Amplifiers 44-HSSOP -40 to 105

Buy Now Datasheet
Audio Amplifiers - 296-40559-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-40559-2-ND
Audio Amplifiers 296-40559-2-ND
Amplifier IC 4-Channel (Quad) Class D 44-HSSOP

Amplifier IC 4-Channel (Quad) Class D 44-HSSOP

Buy Now Datasheet
 - TAS5424BTDKERQ1 - Rochester Electronics
Newburyport, MA, United States
Audio Amplifier, 45W, 4 Channel(s), 1 Func, PDSO44

Audio Amplifier, 45W, 4 Channel(s), 1 Func, PDSO44

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - TAS5424BTDKERQ1 - 1264093-TAS5424BTDKERQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TAS5424BTDKERQ1
1264093-TAS5424BTDKERQ1
Linear - Linear - Amplifiers - Audio - TAS5424BTDKERQ1 1264093-TAS5424BTDKERQ1
Manufacturer: Texas Instruments Win Source Part Number: 1264093-TAS5424BTDKE RQ1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Type: Class D Operating Temperature Range: -40°C ~ 105°C (TA) Features: Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection Package: 44-BSSOP (0.433", 11.00mm Width) Exposed Pad Mounting: SMD Output Type: 4-Channel (Quad) Operating Supply Voltage: 6 V ~ 24 V Max Output Power x Channels @ Load: 150W x 4 @ 2 Ohm Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 44-HSSOP Alternative Parts (Cross-Reference): TAS5424BTDKDRQ1; Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1264093-TAS5424BTDKERQ1
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Type: Class D
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection
Package: 44-BSSOP (0.433", 11.00mm Width) Exposed Pad
Mounting: SMD
Output Type: 4-Channel (Quad)
Operating Supply Voltage: 6 V ~ 24 V
Max Output Power x Channels @ Load: 150W x 4 @ 2 Ohm
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 44-HSSOP
Alternative Parts (Cross-Reference): TAS5424BTDKDRQ1;
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Automotive Audio Amplifier - 742-TAS5424BTDKERQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Audio Amplifier
742-TAS5424BTDKERQ1
Automotive Audio Amplifier 742-TAS5424BTDKERQ1
Automotive, 28-W, 4-ch, 6- to 24-V analog input Class-D audio amplifier w/ I2C diag, load dump 44-HSSOP -40 to 105 Product overview: TAS5424BTDKERQ1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5424BTDKERQ1 can be used for catalog matching and distributor lookup.

Automotive, 28-W, 4-ch, 6- to 24-V analog input Class-D audio amplifier w/ I2C diag, load dump 44-HSSOP -40 to 105 Product overview: TAS5424BTDKERQ1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5424BTDKERQ1 can be used for catalog matching and distributor lookup.

Supplier's Site
Audio Amplifiers - TAS5424BTDKERQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TAS5424BTDKERQ1
Audio Amplifiers TAS5424BTDKERQ1
Amplifier IC 4-Channel (Quad) Class D 44-HSSOP

Amplifier IC 4-Channel (Quad) Class D 44-HSSOP

Buy Now
Audio Amplifiers - TAS5424BTDKERQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TAS5424BTDKERQ1
Audio Amplifiers TAS5424BTDKERQ1
Amplifier IC

Amplifier IC

Buy Now Datasheet
Audio Amplifiers - TAS5424BTDKERQ1 - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
TAS5424BTDKERQ1
Audio Amplifiers TAS5424BTDKERQ1
TAS5424B-Q1 - TAS5414B-Q1, TAS54

TAS5424B-Q1 - TAS5414B-Q1, TAS54

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
TAS5424BTDKERQ1
Audio Amplifiers TAS5424BTDKERQ1
Audio Amplifiers Four-CH Auto Digital Amps

Audio Amplifiers Four-CH Auto Digital Amps

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TAS5424BTDKERQ1
Integrated Circuits (ICs) - Linear - Amplifiers TAS5424BTDKERQ1
IC AMP CLASS D QUAD 150W 44HSSOP

IC AMP CLASS D QUAD 150W 44HSSOP

Supplier's Site
Linear - Amplifiers - Audio - TAS5424BTDKERQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TAS5424BTDKERQ1
Linear - Amplifiers - Audio TAS5424BTDKERQ1
IC AMP CLASS D QUAD 150W 44HSSOP

IC AMP CLASS D QUAD 150W 44HSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Audio Amplifier Chips
Product Number TAS5424BTDKERQ1 296-40559-2-ND TAS5424BTDKERQ1 1264093-TAS5424BTDKERQ1 742-TAS5424BTDKERQ1 TAS5424BTDKERQ1 TAS5424BTDKERQ1 TAS5424BTDKERQ1 TAS5424BTDKERQ1 TAS5424BTDKERQ1 TAS5424BTDKERQ1
Product Name TAS5424B-Q1 TAS5414B-Q1, TAS5424B-Q1 Four-Channel Automotive Digital Amplifiers Audio Amplifiers Linear - Linear - Amplifiers - Audio - TAS5424BTDKERQ1 Automotive Audio Amplifier Audio Amplifiers Audio Amplifiers Audio Amplifiers Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Audio
Standards and Certifications RoHS
Package Type HSSOP "44-BSSOP (0.433"", 11.00mm Width) Exposed Pad" SSOP; SOP; HSSOP44 Tape and Reel SSOP; SOP; 44-BSSOP (0.433\", 11.00mm Width) Exposed Pad Surface Mount AEC-Q100
Features Thermal Shutdown Protection
Supply Voltage (VS) 6 to 24 volts 6 to 24 volts 6 to 24 volts 6 to 24 volts 24 to 6 volts
Output Power 150 watts 150 watts 150 watts 150 watts
Unlock Full Specs
to access all available technical data