Texas Instruments High-Performance Analog Audio Amplifiers TAS5121DKD

Description
Audio Amplifier, 100W, 2 Channel(s), 1 Func, PDSO36
Request a Quote Datasheet
Description
Audio Amplifier, 100W, 2 Channel(s), 1 Func, PDSO36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TAS5121DKD - Rochester Electronics
Newburyport, MA, United States
Audio Amplifier, 100W, 2 Channel(s), 1 Func, PDSO36

Audio Amplifier, 100W, 2 Channel(s), 1 Func, PDSO36

Supplier's Site Datasheet
Audio Amplifiers - 296-16644-5-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-16644-5-ND
Audio Amplifiers 296-16644-5-ND
Amplifier IC 1-Channel (Mono) Class D 36-HSSOP

Amplifier IC 1-Channel (Mono) Class D 36-HSSOP

Buy Now Datasheet
Dual 100W Audio Amplifier - 742-TAS5121DKD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 100W Audio Amplifier
742-TAS5121DKD
Dual 100W Audio Amplifier 742-TAS5121DKD
100W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO36, GREEN, PLASTIC, HSSOP-36 Product overview: TAS5121DKD from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5121DKD can be used for catalog matching and distributor lookup.

100W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO36, GREEN, PLASTIC, HSSOP-36 Product overview: TAS5121DKD from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5121DKD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - TAS5121DKD - 031861-TAS5121DKD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TAS5121DKD
031861-TAS5121DKD
Linear - Linear - Amplifiers - Audio - TAS5121DKD 031861-TAS5121DKD
Manufacturer: Texas Instruments Win Source Part Number: 031861-TAS5121DKD Packaging: Tube/Rail Type: Class D Features: Digital Inputs, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 100W x 1 @ 4 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 36-HSSOP Dimension: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad Supply Voltage - Operating: 10.8 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 031861-TAS5121DKD
Packaging: Tube/Rail
Type: Class D
Features: Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 100W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 36-HSSOP
Dimension: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supply Voltage - Operating: 10.8 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Audio Amplifiers - TAS5121DKD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TAS5121DKD
Audio Amplifiers TAS5121DKD
Amplifier IC 1-Channel (Mono) Class D 36-HSSOP

Amplifier IC 1-Channel (Mono) Class D 36-HSSOP

Buy Now Datasheet
Linear - Amplifiers - Audio - TAS5121DKD - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TAS5121DKD
Linear - Amplifiers - Audio TAS5121DKD
IC AMP CLASS D MONO 100W 36HSSOP

IC AMP CLASS D MONO 100W 36HSSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TAS5121DKD
Integrated Circuits (ICs) - Linear - Amplifiers TAS5121DKD
IC AMP CLASS D MONO 100W 36HSSOP

IC AMP CLASS D MONO 100W 36HSSOP

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number TAS5121DKD 296-16644-5-ND 742-TAS5121DKD 031861-TAS5121DKD TAS5121DKD TAS5121DKD TAS5121DKD
Product Name Audio Amplifiers Dual 100W Audio Amplifier Linear - Linear - Amplifiers - Audio - TAS5121DKD Audio Amplifiers Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS
Package Type SSOP; SOP; SSOP36 "36-BSSOP (0.433"", 11.00mm Width) Exposed Pad" Rail/Tube SSOP; SOP; 36-HSSOP SSOP; SOP; 36-BSSOP (0.433\", 11.00mm Width) Exposed Pad 36-BSSOP (0.433, 11.00mm Width) Exposed Pad
Life Cycle Stage Obsolete Removed
Features Thermal Shutdown Protection
Supply Voltage (VS) 10.8 to 13.2 volts 10.8 to 13.2 volts 10.8 to 13.2 volts 13.2 to 10.8 volts
Unlock Full Specs
to access all available technical data