Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
Audio Amplifier, 50W, 2 Channel(s), 1 Func, PDSO32
Manufacturer: Texas Instruments
Win Source Part Number: 121558-TAS5110ADADR
Packaging: Reel - TR
Type: Class D
Features: Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 50W x 2 @ 6 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-HTSSOP
Dimension: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
50W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO32, GREEN, PLASTIC, HTSSOP-32 Product overview: TAS5110ADADR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 50W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5110ADADR can be used for catalog matching and distributor lookup.
IC AMP CLASS D STER 50W 32HTSSOP
IC AMP CLASS D STER 50W 32HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TAS5110ADADR-ND | TAS5110ADADR | 121558-TAS5110ADADR | 742-TAS5110ADADR | TAS5110ADADR | TAS5110ADADR | TAS5110ADADR |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS5110ADADR | Dual 50W HTSSOP Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts | 3.3 volts | 3.6 to 3 volts | 3 to 3.6 volts | ||
| Output Power | 50 watts | 50 watts | 50 watts | 50 watts | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Operation Class | Class D | Class D | Class D |