Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
50W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO32, PLASTIC, HTSSOP-32 Product overview: TAS5110DAP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 50W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5110DAP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1264056-TAS5110DAP
Packaging: Tube
Type: Class D
Mounting Style: SMD
Features: Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Supplier Device Package: 32-HTSSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: TAS5110
Manufacturer Pack Quantity: 46
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
Max Output Power x Channels at Load: 50W x 2 at 6Ohm
Audio Amplifier, 50W, 2 Channel(s), 1 Func, PDSO32
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
IC AMP CLASS D STER 50W 32HTSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 296-12997-5-ND | 742-TAS5110DAP | 1264056-TAS5110DAP | TAS5110DAP | TAS5110DAP | TAS5110DAP |
| Product Name | Audio Amplifiers | Dual 50W HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5110DAP | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 3 to 3.6 volts | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 to 3 volts | |
| Output Power | 50 watts | 50 watts | 50 watts | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |