Automotive Catalog Dual Audio Operational Amplifier 8-TSSOP -40 to 125
Dual Op Amp, 120MHz, 8-Pin, Automotive, 15V Product overview: RC4580QPWRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 120MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 120MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RC4580QPWRQ1 can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 3000uV Offset-Max, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1242053-RC4580QPWRQ1
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Audio Amplifier 2 Circuit 8-TSSOP
Audio Amplifier 2 Circuit 8-TSSOP
Audio Amplifier 2 Circuit 8-TSSOP
Audio Amplifiers AC Dual Audio Op Amp
IC AUDIO 2 CIRCUIT 8TSSOP
IC AUDIO 2 CIRCUIT 8TSSOP
Audio Amplifier 2 Circuit 8-TSSOP
IC AUDIO 2 CIRCUIT 8TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | RC4580QPWRQ1 | 687-RC4580QPWRQ1 | RC4580QPWRQ1 | 1242053-RC4580QPWRQ1 | 296-34828-2-ND | RC4580QPWRQ1 | RC4580QPWRQ1 | RC4580QPWRQ1 | RC4580QPWRQ1 | RC4580QPWRQ1 |
| Product Name | RC4580-Q1 Automotive Catalog Dual Audio Operational Amplifier | Automotive Dual 120MHz 15V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RC4580QPWRQ1 | Instrumentation, Op Amps, Buffer Amps | Audio Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4 to 32 volts | 4 volts | 4 volts | |||||||
| VOS | 3 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||||
| Quiescent Current (IQ) | 4500 microamps | |||||||||
| CMRR | 80 dB |