Low-Noise Operational Amplifier 8-SOIC -40 to 85
Low-Noise Op Amp, 10MHz BW, 1-Ch, 15V, 8-SOIC Product overview: SA5534AD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SA5534AD can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 4000uV Offset-Max, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 083907-SA5534AD
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Number of Circuits: 1
Standard Package: 75
Catalog: General Purpose
Amplifier Type: General Purpose
Slew Rate: 13 V/µs
Gain Bandwidth Product: 10MHz
Current - Input Bias: 500nA
Voltage - Input Offset: 500µV
Current - Supply: 4mA
Current - Output / Channel: 38mA
Voltage - Supply Single/Dual (±): 10 V ~ 30 V ±5 V ~ 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
OP Amp Single GP ±15V 8-Pin SOIC Tube
IC OPAMP GP 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Low-Noise Oper Amplifier
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | SA5534AD | 687-SA5534AD | SA5534AD | 083907-SA5534AD | 296-33544-5-ND | SA5534AD | 815-SA5534AD | SA5534AD | SA5534AD | SA5534AD |
| Product Name | SA5534A Low-Noise Operational Amplifier | 10MHz 15V SOIC Operational Amplifier IC | Integrated Circuits(ICs) | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | OP Amp Single GP ±15V 8-Pin SOIC Tube | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 30 volts | 15 volts | 15 volts | 10 volts | ||||||
| VOS | 4 millivolts | 0.5000 millivolts | 4 millivolts | |||||||
| Quiescent Current (IQ) | 8000 microamps | |||||||||
| CMRR | 70 dB |