Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps SN5522J

Description
Win Source Part Number: 1010061-SN5522J Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Bulk Number of Circuits: 1 Standard Package: 1 Amplifier Type: Current Sense Current - Input Bias: 30 µA Mounting Type: Through Hole Package / Case: 16-CDIP (0.300", 7.62mm) Supplier Device Package: 16-CDIP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 2156-SN5522J,TEXTISS N5522J RoHS Status: RoHS non-compliant Voltage - Supply Span (Min): 9.5 V Voltage - Supply Span (Max): 10.5 V
Request a Quote Datasheet
Description
Win Source Part Number: 1010061-SN5522J Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Bulk Number of Circuits: 1 Standard Package: 1 Amplifier Type: Current Sense Current - Input Bias: 30 µA Mounting Type: Through Hole Package / Case: 16-CDIP (0.300", 7.62mm) Supplier Device Package: 16-CDIP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 2156-SN5522J,TEXTISS N5522J RoHS Status: RoHS non-compliant Voltage - Supply Span (Min): 9.5 V Voltage - Supply Span (Max): 10.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1010061-SN5522J - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1010061-SN5522J
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1010061-SN5522J
Win Source Part Number: 1010061-SN5522J Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Bulk Number of Circuits: 1 Standard Package: 1 Amplifier Type: Current Sense Current - Input Bias: 30 µA Mounting Type: Through Hole Package / Case: 16-CDIP (0.300", 7.62mm) Supplier Device Package: 16-CDIP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 2156-SN5522J,TEXTISS N5522J RoHS Status: RoHS non-compliant Voltage - Supply Span (Min): 9.5 V Voltage - Supply Span (Max): 10.5 V

Win Source Part Number: 1010061-SN5522J
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Bulk
Number of Circuits: 1
Standard Package: 1
Amplifier Type: Current Sense
Current - Input Bias: 30 µA
Mounting Type: Through Hole
Package / Case: 16-CDIP (0.300", 7.62mm)
Supplier Device Package: 16-CDIP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 2156-SN5522J,TEXTISSN5522J
RoHS Status: RoHS non-compliant
Voltage - Supply Span (Min): 9.5 V
Voltage - Supply Span (Max): 10.5 V

Buy Now Datasheet
Singapore, Singapore
DIP Operational Amplifier IC
687-SN5522J
DIP Operational Amplifier IC 687-SN5522J
IC,SENSE AMPLIFIER,BIPOLAR,DI P,16PIN,CERAMIC Product overview: SN5522J from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SN5522J can be used for catalog matching and distributor lookup.

IC,SENSE AMPLIFIER,BIPOLAR,DIP,16PIN,CERAMIC Product overview: SN5522J from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SN5522J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - SN5522J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
SN5522J
Integrated Circuits (ICs) - Linear - Amplifiers SN5522J
IC CURR SENSE 1 CIRCUIT 16CDIP

IC CURR SENSE 1 CIRCUIT 16CDIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - SN5522J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
SN5522J
Instrumentation, OP Amps, Buffer Amps SN5522J
Current Sense Amplifier 1 Circuit 16-CDIP

Current Sense Amplifier 1 Circuit 16-CDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1010061-SN5522J 687-SN5522J SN5522J SN5522J
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps DIP Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
IBIAS 30 µA 30 µA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type 16-CDIP (0.300", 7.62mm) 16-CDIP (0.300, 7.62mm) DIP; CDIP; 16-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data