Digital Input 2.8 W Class-D Audio With Class-D Boost And Speaker Sense. 30-DSBGA -40 to 85
2.8W, 1 Channel(s), 1 Func, PBGA30
Amplifier IC 1-Channel (Mono) Class D, Class G 30-DSBGA
Amplifier IC 1-Channel (Mono) Class D, Class G 30-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1105443-TAS2553YFFT
Packaging: Reel - TR
Type: Class D, Class G
Features: Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.8W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 30-DSBGA
Dimension: 30-UFBGA, DSBGA
Supply Voltage - Operating: 1.65 V to 1.95 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) Class D, Class G 30-DSBGA
IC AMP D/G MONO 2.8W 30DSBGA
Audio Amplifiers Digital Input 2.8 W Class-D Audio
IC AMP D/G MONO 2.8W 30DSBGA
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS2553YFFT | TAS2553YFFT | 296-TAS2553YFFTCT-ND | 1105443-TAS2553YFFT | TAS2553YFFT | TAS2553YFFT | TAS2553YFFT | TAS2553YFFT |
| Product Name | TAS2553 Digital Input 2.8 W Class-D Audio With Class-D Boost And Speaker Sense. | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS2553YFFT | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | |
| RoHS Compliant | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 1.65 to 1.95 volts | 1.65 to 1.95 volts | 1.65 to 1.95 volts | 1.95 to 1.65 volts | |||
| Output Power | 4 watts | 2.8 watts | 2.8 watts | 2.8 watts | 2.8 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DSBGA | DSBGA30 | 30-UFBGA, DSBGA | 30-DSBGA | 30-UFBGA, DSBGA | 30-UFBGA, DSBGA |