100-W Stereo Digital Amplifier Power Stage 36-HSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1264064-TAS5142DKD
Series: PurePath Digital
Packaging: Tube
Type: Class D
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Mounting: SMD
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 10.8 V ~ 13.2 V
Max Output Power x Channels @ Load: 100W x 2 @ 4 Ohm
Family Name: TAS5142
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 36-HSSOP
Introduction Date: December 08, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
100-W stereo, 200-W mono, 0- to 34-V supply, PWM input Class-D audio amplifier 36-HSSOP 0 to 70 Product overview: TAS5142DKD from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5142DKD can be used for catalog matching and distributor lookup.
Audio Amplifier, 100W, 2 Channel(s), 1 Func, PDSO36
Amplifier IC 2-Channel (Stereo) Class D 36-HSSOP
IC AMP CLASS D STER 100W 36HSSOP
Audio Amplifiers Stereo 100W Powerstage
Amplifier IC 2-Channel (Stereo) Class D 36-HSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5142DKD | 1264064-TAS5142DKD | 742-TAS5142DKD | TAS5142DKD | 296-17861-5-ND | TAS5142DKD | TAS5142DKD | TAS5142DKD |
| Product Name | TAS5142 100-W Stereo Digital Amplifier Power Stage | Linear - Linear - Amplifiers - Audio - TAS5142DKD | Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Package Type | HSSOP,HTSSOP | Rail/Tube | SSOP; SOP; HSSOP36 | "36-BSSOP (0.433"", 11.00mm Width) Exposed Pad" | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | SSOP; SOP; 36-BSSOP (0.433\", 11.00mm Width) Exposed Pad | ||
| Supply Voltage (VS) | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 13.2 to 10.8 volts | 10.8 to 13.2 volts | ||||
| Output Power | 100 watts | 100 watts | 100 watts | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |