Win Source Part Number: 978107-PTLV9054IRTER
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Bulk
Number of Circuits: 4
Standard Package: 1
Mounting: SMD (SMT)
Amplifier Type: CMOS
Slew Rate: 15V/µs
Gain Bandwidth Product: 5 MHz
Current - Input Bias: 2 µA
Voltage - Input Offset: 330 µV
Current - Supply: 330µA (x4 Channels)
Current - Output / Channel: 50 mA
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 2156-PTLV9054IRTER
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
Operational Amplifier, 1 Func, 2000uV Offset-Max, CMOS, PQCC16
5-MHz, 15-V/µs high slew-rate, RRIO op amp 16-WQFN -40 to 125 Product overview: PTLV9054IRTER from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PTLV9054IRTER can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit 16-WQFN (3x3)
QUAD 5-MHZ, 15-V/S HIGH SLEW-RAT
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 978107-PTLV9054IRTER | PTLV9054IRTER | 687-PTLV9054IRTER | PTLV9054IRTER | PTLV9054IRTER |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Source Current (IS) | 0.3300 milliamps | 0.3300 milliamps | |||
| VOS | 0.3300 millivolts | 0.3300 millivolts | |||
| IBIAS | 2 µA | 2 µA | |||
| GBW | 5 MHz | 5 MHz | |||
| Slew Rate | 15 V/µs | 15 V/µs | 1.50E-5 V/µs |