Digitally Controlled Programmable-Gain Instrumentation Amp 14-PDIP
1MHz Inst Amp, 18V Dual Supply, 80dB CMRR, 10GR R, PDIP Product overview: PGA203KP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PGA203KP can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 1 Circuit 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 026679-PGA203KP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 1MHz
Amplifier Type: Instrumentation
Slew Rate: 20 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 500μV
Family Name: PGA203
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 12 V to 36 V, ±6 V to 18 V
Operating Supply Current: 6.5mA
Channel Output Current: 10mA
Alternative Parts (Cross-Reference): AD521SD; 5962-8863001VA; AD521LDZ; AD522BD;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC INST AMP 1 CIRCUIT 14DIP
IC INST AMP 1 CIRCUIT 14DIP
INSTRUMENTATION AMPLIFIER, 1 FUNC, 5000UV OFFSET-MAX, 1MHZ BAND WIDTH, BIPOLAR, PDIP14. FREE 2 YEAR RADWELL WARRANTY
Instrumentation Amplifier 1 Circuit 14-PDIP
IC INST AMP 1 CIRCUIT 14DIP
IC PRO GAIN AMP DIGITAL CONTROLLED; No. of Amplifiers:1 Amplifier; Input Offset Voltage:2mV; Slew Rate:20V/µs; Bandwidth:1MHz; Supply Voltage Range:± 6V to ± 18V; Amplifier Case Style:DIP; No. of Pins:14Pins; Amplifier Output:Single RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | PGA203KP | 687-PGA203KP | PGA203KP-ND | 026679-PGA203KP | PGA203KP | PGA203KP | 16861121 | PGA203KP | PGA203KP | 28AH4691 |
| Product Name | PGA203 Digitally Controlled Programmable-Gain Instrumentation Amp | Dual 1MHz 18V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA203KP | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic Pro Gain Amp Digital Controlled; No. Of Amplifiers Texas Instruments |
| RoHS Compliant | RoHS | |||||||||
| Closed-Loop Gain (AVCL) | 1 to 8 V/V | |||||||||
| Slew Rate | 15 V/µs | 20 V/µs | 20 V/µs | 20 V/µs | 20 V/µs | 2.00E-5 V/µs | 20 V/µs | |||
| Supply Voltage (VS) | 12 to 36 volts | 12 to 36 volts | 12 to 36 volts | 12 volts | 36 volts | |||||
| IBIAS | 5.00E-5 µA | 1.00E-5 µA | 1.00E-5 µA | 1.00E-5 µA |