Texas Instruments SM72501 SolarMagic Precision, CMOS Input, RRIO, Wide Supply Range Amplifier SM72501MF/NOPB

Description
SolarMagic Precision, CMOS Input, RRIO, Wide Supply Range Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
SolarMagic Precision, CMOS Input, RRIO, Wide Supply Range Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM72501 SolarMagic Precision, CMOS Input, RRIO, Wide Supply Range Amplifier - SM72501MF/NOPB - Texas Instruments
Dallas, TX, United States
SM72501 SolarMagic Precision, CMOS Input, RRIO, Wide Supply Range Amplifier
SM72501MF/NOPB
SM72501 SolarMagic Precision, CMOS Input, RRIO, Wide Supply Range Amplifier SM72501MF/NOPB
SolarMagic Precision, CMOS Input, RRIO, Wide Supply Range Amplifier 5-SOT-23 -40 to 125

SolarMagic Precision, CMOS Input, RRIO, Wide Supply Range Amplifier 5-SOT-23 -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-40492-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-40492-2-ND
Instrumentation, Op Amps, Buffer Amps 296-40492-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1204192-SM72501MF/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1204192-SM72501MF/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1204192-SM72501MF/NOPB
Win Source Part Number: 1204192-SM72501MF/NO PB Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: SolarMagic™ Package: Tape & Reel Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.1V/µs Gain Bandwidth Product: 2.5 MHz Current - Input Bias: 0.2 pA Voltage - Input Offset: 37 µV Current - Supply: 790µA Current - Output / Channel: 86 mA Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): SM72501MFNOPB; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-40492-6,TEXTISSM 72501MF/NOPB,296-404 92-2,SM72501MF/NOPB- ND,-296-40492-1-ND,- SM72501MF-NDR,2156-S M72501MF/NOPB,296-40 492-1 Base Product Number: SM72501 Product Status: Not For New Designs Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 12 V

Win Source Part Number: 1204192-SM72501MF/NOPB
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: SolarMagic™
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.1V/µs
Gain Bandwidth Product: 2.5 MHz
Current - Input Bias: 0.2 pA
Voltage - Input Offset: 37 µV
Current - Supply: 790µA
Current - Output / Channel: 86 mA
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): SM72501MFNOPB;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-40492-6,TEXTISSM72501MF/NOPB,296-40492-2,SM72501MF/NOPB-ND,-296-40492-1-ND,-SM72501MF-NDR,2156-SM72501MF/NOPB,296-40492-1
Base Product Number: SM72501
Product Status: Not For New Designs
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 12 V

Buy Now Datasheet
Singapore, Singapore
2.5MHz 12V SOT-23 Operational Amplifier IC
687-SM72501MF/NOPB
2.5MHz 12V SOT-23 Operational Amplifier IC 687-SM72501MF/NOPB
Precision Op Amp, 2.5MHz GBW, 37uV Vos, 12V, SOT-23-5 Product overview: SM72501MF/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MHz, 12V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.5MHz, 12V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SM72501MF/NOPB can be used for catalog matching and distributor lookup.

Precision Op Amp, 2.5MHz GBW, 37uV Vos, 12V, SOT-23-5 Product overview: SM72501MF/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MHz, 12V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.5MHz, 12V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SM72501MF/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - SM72501MF/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
SM72501MF/NOPB
Instrumentation, OP Amps, Buffer Amps SM72501MF/NOPB
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - SM72501MF/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
SM72501MF/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers SM72501MF/NOPB
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SM72501MF/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
SM72501MF/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps SM72501MF/NOPB
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
SM72501MF/NOPB
Precision Amplifiers SM72501MF/NOPB
Precision Amplifiers Precision, CMOS Input, RRIO, Wide Supply Range Amplifier 5-SOT-23 -40 to 125

Precision Amplifiers Precision, CMOS Input, RRIO, Wide Supply Range Amplifier 5-SOT-23 -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number SM72501MF/NOPB 296-40492-2-ND 1204192-SM72501MF/NOPB 687-SM72501MF/NOPB SM72501MF/NOPB SM72501MF/NOPB SM72501MF/NOPB SM72501MF/NOPB
Product Name SM72501 SolarMagic Precision, CMOS Input, RRIO, Wide Supply Range Amplifier Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 2.5MHz 12V SOT-23 Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Precision Amplifiers
Standards and Certifications RoHS
Package Type SOT-23 SOT; SC-74A, SOT-753 SC-74A, SOT-753 Tape and Reel SOT; SC-74A, SOT-753 Surface Mount
Features Rail-Rail-Out
Source Current (IS) 0.7900 milliamps 0.7900 milliamps 0.7900 milliamps 0.7900 milliamps
Slew Rate 1.1 V/µs 1.1 V/µs 0.9000 V/µs 1.1 V/µs 1.10E-6 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers
TLV2460M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051201Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
LMH6715QML-SP Dual Wideband Video Op Amp - 5962F0254701VPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 12 volts
VOS 6 millivolts
Quiescent Current (IQ) 7500 microamps
View Details