The PGA103 is a programmable-gain amplifier for general purpose applications, offering digitally selected gains of 1, 10, or 100 V/V. It is available in an 8-pin SO-8 surface-mount package, specified for an operating temperature range of -40°C to +85°C. The device operates from -4.5V to -18V power supplies, with a quiescent current of 2.6mA and a bandwidth of 250kHz at G=100. Settling time to 0.01% is 8μs at G=100, and gain error is maximum 0.2% at G=100. The SO-8 package has a moisture sensitivity level of 3 and uses NIPDAU lead finish.
Programmable Gain Amplifier 8-SOIC
1.5MHz Instrumentation Amplifier, 1-Ch, 18V, 8-SOIC Product overview: PGA103UE4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 18V, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 1.5MHz, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-PGA103UE4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 061433-PGA103UE4
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.5MHz
Amplifier Type: Programmable Gain
Slew Rate: 9 V/μs
Current - Input Bias: 50nA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V
Operating Supply Current: 2.6mA
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Special Purpose Amplifiers Programmable Gain Amplifier
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | PGA103UE4 | 771-PGA103UE4 | 061433-PGA103UE4 | PGA103UE4 |
| Product Name | PGA103 Programmable Gain Amplifier | 1.5MHz 18V SOIC Special Purpose Amplifier Ic | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA103UE4 | Special Purpose Amplifiers |
| Standards and Certifications | RoHS | RoHS | ||
| Package Type | SOIC | Rail/Tube | SOIC; 8-SOIC | |
| Supply Voltage (VS) | 9 to 36 volts | |||
| Source Current (IS) | 2.6 milliamps | |||
| VOS | 0.2000 millivolts |