The TAS5611APHD is a 64-pin HTQFP (PHD) thermally enhanced Class D audio power stage designed for stereo or mono applications, delivering up to 125W per channel into 4Ω in BTL configuration or 250W into 2Ω in mono PBTL mode. It features PurePath™ HD technology for low distortion (<0.03% THD at 1W into 4Ω), high SNR (>100dB A-weighted), and integrated protection including overtemperature, undervoltage, and short-circuit detection. Operating junction temperature ranges from 0°C to 150°C, with internal thermal shutdown at 155°C. The device supports multiple output configurations and is EMI compliant with recommended system design.
125W Stereo / 250W Mono PurePath? HD Analog-input Power Stage 64-HTQFP 0 to 70
125-W stereo, 250-W mono, 16- to 34.1-V supply, analog input Class-D audio amplifier 64-HTQFP 0 to 70 Product overview: TAS5611APHD from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5611APHD can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
Manufacturer: Texas Instruments
Win Source Part Number: 1264111-TAS5611APHD
Packaging: Tray
Type: Class D
Mounting Style: SMD
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Categories: Integrated Circuits
Supplier Device Package: 64-HTQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: TAS5611
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 16V ~ 34.1V
Max Output Power x Channels at Load: 250W x 1 at 2Ohm; 165W x 2 at 3Ohm
IC AMP D MONO/STER 250W 64HTQFP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
IC AMP D MONO/STER 250W 64HTQFP
Audio Amplifiers 125W Stereo/250W Mono PurePath HD
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TAS5611APHD | 742-TAS5611APHD | 296-32726-ND | 1264111-TAS5611APHD | TAS5611APHD | TAS5611APHD | TAS5611APHD | TAS5611APHD |
| Product Name | TAS5611A 125W Stereo / 250W Mono PurePath? HD Analog-input Power Stage | Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS5611APHD | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Standards and Certifications | RoHS | |||||||
| Package Type | HTQFP | Tray | 64-TQFP Exposed Pad | 64-TQFP Exposed Pad | QFP; 64-TQFP Exposed Pad | |||
| RoHS Compliant | RoHS | RoHS | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Features | Thermal Shutdown Protection |