Dual General-Purpose Operational Amplifier 8-TSSOP 0 to 70
IC OPAMP GP 3MHZ DUAL LN 8TSSOP
| Texas Instruments | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | RC4558PWE4 | 815-RC4558PWE4 |
| Product Name | RC4558 Dual General-Purpose Operational Amplifier | IC OPAMP GP 3MHZ DUAL LN 8TSSOP |
| Supply Voltage (VS) | 10 to 30 volts | |
| VOS | 6 millivolts | |
| Quiescent Current (IQ) | 2800 microamps | |
| CMRR | 70 dB | |
| GBW | 3 MHz |