Texas Instruments High-Performance Analog Audio Amplifiers TAS5186DDVG4

Description
Amplifier IC 6-Channel Class D 44-HTSSOP
Request a Quote
Description
Amplifier IC 6-Channel Class D 44-HTSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TAS5186DDVG4 is a six-channel digital amplifier power stage designed for high-performance audio applications. It delivers a total output power of 210W, with 5 channels providing 30W each at 6Ω and one channel delivering 60W at 3Ω, all at 10% total harmonic distortion plus noise (THD+N). The amplifier features a signal-to-noise ratio (SNR) of 105 dB (A-weighted) and maintains low distortion levels of less than 0.05% THD+N at 1W output. This device boasts a power stage efficiency exceeding 90%, making it suitable for applications such as DVD receivers and home theater systems. It includes integrated self-protection circuits for undervoltage, overtemperature, overload, and short circuit conditions, enhancing reliability. The TAS5186DDVG4 is housed in a thermally enhanced 44-pin HTSSOP package, facilitating effective thermal management. Additionally, it incorporates active-bias control to minimize DC pop noise during operation. Engineers looking for a robust and efficient audio amplifier for multi-channel applications may find the TAS5186DDVG4 a suitable choice due to its high output power, efficiency, and built-in protection features.

Datasheet Summary
Powered by GS/AI

The TAS5186DDVG4 is a six-channel digital amplifier power stage designed for high-performance audio applications. It delivers a total output power of 210W, with 5 channels providing 30W each at 6Ω and one channel delivering 60W at 3Ω, all at 10% total harmonic distortion plus noise (THD+N). The amplifier features a signal-to-noise ratio (SNR) of 105 dB (A-weighted) and maintains low distortion levels of less than 0.05% THD+N at 1W output. This device boasts a power stage efficiency exceeding 90%, making it suitable for applications such as DVD receivers and home theater systems. It includes integrated self-protection circuits for undervoltage, overtemperature, overload, and short circuit conditions, enhancing reliability. The TAS5186DDVG4 is housed in a thermally enhanced 44-pin HTSSOP package, facilitating effective thermal management. Additionally, it incorporates active-bias control to minimize DC pop noise during operation. Engineers looking for a robust and efficient audio amplifier for multi-channel applications may find the TAS5186DDVG4 a suitable choice due to its high output power, efficiency, and built-in protection features.

Suppliers

Company
Product
Description
Supplier Links
Audio Amplifiers - TAS5186DDVG4-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
TAS5186DDVG4-ND
Audio Amplifiers TAS5186DDVG4-ND
Amplifier IC 6-Channel Class D 44-HTSSOP

Amplifier IC 6-Channel Class D 44-HTSSOP

Buy Now Datasheet
Linear - Amplifiers - Audio - TAS5186DDVG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TAS5186DDVG4
Linear - Amplifiers - Audio TAS5186DDVG4
IC AMP D 6 CHAN 60W 44HTSSOP

IC AMP D 6 CHAN 60W 44HTSSOP

Supplier's Site Datasheet
Audio Amplifiers - TAS5186DDVG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TAS5186DDVG4
Audio Amplifiers TAS5186DDVG4
Amplifier IC 6-Channel Class D 44-HTSSOP

Amplifier IC 6-Channel Class D 44-HTSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TAS5186DDVG4
Integrated Circuits (ICs) - Linear - Amplifiers TAS5186DDVG4
IC AMP D 6 CHAN 60W 44HTSSOP

IC AMP D 6 CHAN 60W 44HTSSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number TAS5186DDVG4-ND TAS5186DDVG4 TAS5186DDVG4 TAS5186DDVG4
Product Name Audio Amplifiers Linear - Amplifiers - Audio Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Features Thermal Shutdown Protection
Supply Voltage (VS) 10.8 to 13.2 volts 10.8 to 13.2 volts 13.2 to 10.8 volts
Output Power 60 watts 60 watts 60 watts
Operating Temperature 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual EPAD High Slew Rate Precision Op Amp Features Vos of 100 uV and Ios of 10pA - ALD2724SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Audio Amplifier ICs - 1698193 - RS Components, Ltd.
Specs
Standards RoHS
Supply Voltage (VS) 3 volts
Package Type Vsp
View Details