The SN10502 is a dual, rail-to-rail output, high-speed video amplifier designed for driving video signals with low distortion. It operates from a single 3 V to 15 V supply, consuming 14 mA per channel, and provides a bandwidth of 100 MHz (-3 dB) and a slew rate of 900 V/µs. It delivers a differential gain error of 0.007% and differential phase error of 0.007°, with harmonic distortion of -78 dBc (HD2) and -85 dBc (HD3) at 5 MHz into a 150 Ω load. The device is available in an 8-pin HVSSOP package with a PowerPAD™, supporting a maximum junction temperature of 125 °C for reliable operation, and is rated for a commercial temperature range of -40 °C to 85 °C.
Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers 8-MSOP-PowerPAD -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | SN10502DGNG4 |
| Product Name | SN10502 Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers |
| Closed-Loop Gain (AVCL) | 1 V/V |
| Supply Voltage (VS) | 3 to 15 volts |
| VOS | 30 millivolts |
| Quiescent Current (IQ) | 22000 microamps |
| GBW | 120 MHz |