The SN10502 is a dual, low-voltage, high-speed, rail-to-rail output video amplifier designed for video signal conditioning, imaging, and other low-distortion applications. It operates from a single 3-V to 15-V supply and consumes 14 mA per channel. The device offers 100 MHz bandwidth (-3 dB, G=2), a 900 V/µs slew rate, and harmonic distortion of -78 dBc (HD2) and -85 dBc (HD3) at 5 MHz with a 150 Ω load. It supports rail-to-rail output swing to -4.5 V and +4.5 V with a 150 Ω load and provides 100 mA typical output drive. The SN10502DGKG4 is packaged in an 8-pin VSSOP with a PowerPAD™ for thermal management, operating over a junction temperature range of -40 °C to 85 °C. Maximum continuous junction temperature for reliable operation is 125 °C, and the package must be thermally connected to a heat-dissipating plane to prevent overheating.
Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers 8-VSSOP -40 to 85
Video Amplifier, 1 Channel(s), 2 Func, PDSO8
Video Amp 2 Voltage Feedback 8-VSSOP
Video Amp 2 Voltage Feedback 8-VSSOP
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | SN10502DGKG4 | SN10502DGKG4 | SN10502DGKG4 |
| Product Name | SN10502 Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers | Video Amps and Modules | |
| Standards | RoHS | RoHS | |
| Closed-Loop Gain (AVCL) | 1 V/V | ||
| Supply Voltage (VS) | 3 to 15 volts | ||
| VOS | 30 millivolts | ||
| Quiescent Current (IQ) | 22000 microamps |