IC OPAMP GP 1 CIRCUIT SC70-5 Product overview: OPA991IDCKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA991IDCKR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Win Source Part Number: 1353180-OPA991IDCKR
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 30 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 560µA
Current - Output / Channel: 75 mA
Number of Circuits: 1
Amplifier Type: General Purpose
Slew Rate: 21V/µs
Gain Bandwidth Product: 4.5 MHz
Current - Input Bias: 10 pA
Voltage - Input Offset: 125 µV
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 40 V
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SC70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP GP 1 CIRCUIT SC70-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA991IDCKR | 296-OPA991IDCKRCT-ND | 1353180-OPA991IDCKR | OPA991IDCKR | OPA991IDCKR | OPA991IDCKR | OPA991IDCKR |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 40 volts | 40 volts | 2.7 volts | ||||
| Quiescent Current (IQ) | 685 to ? microamps | ||||||
| Slew Rate | 21 V/µs | 21 V/µs | 21 V/µs | 2.10E-5 V/µs | 21 V/µs | 21 V/µs | |
| Bandwidth | 4.5 MHz | 4.5 MHz |