100-W Stereo Digital Amplifier Power Stage 44-HTSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1264073-TAS5342ADDV
Packaging: Tube
Type: Class D
Mounting Style: SMD
Features: Digital PWM Inputs, Short-Circuit and Thermal Protection, Shutdown
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Categories: Integrated Circuits
Supplier Device Package: 44-HTSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: TAS5342A
Manufacturer Pack Quantity: 35
MSL Level: 3 (168 Hours)
Supply Voltage (V): 10.8V ~ 13.2V
Max Output Power x Channels at Load: 200W x 1 at 2Ohm; 100W x 2 at 4Ohm
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
100-W stereo, 200-W mono, 0- to 34-V supply, PWM input open loop Class-D audio amplifier 44-HTSSOP 0 to 70 Product overview: TAS5342ADDV from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5342ADDV can be used for catalog matching and distributor lookup.
IC AMP D MONO/STER 200W 44HTSSOP
Audio Amplifiers 100W Stereo Dig Amp Pwr Stage
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
IC AMP D MONO/STER 200W 44HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TAS5342ADDV | 1264073-TAS5342ADDV | TAS5342ADDV-ND | 742-TAS5342ADDV | TAS5342ADDV | TAS5342ADDV | TAS5342ADDV | TAS5342ADDV |
| Product Name | TAS5342A 100-W Stereo Digital Amplifier Power Stage | Linear - Linear - Amplifiers - Audio - TAS5342ADDV | Audio Amplifiers | HTSSOP Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Package Type | HTSSOP | "44-PowerTSSOP (0.244"", 6.20mm Width)" | Rail/Tube | SSOP; SOP; TSSOP; 44-PowerTSSOP (0.244\", 6.20mm Width) | 44-PowerTSSOP (0.244, 6.20mm Width) | |||
| Supply Voltage (VS) | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 13.2 to 10.8 volts | ||||
| Output Power | 200 watts | 200 watts | 200 watts | 200 watts | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |