20-W Stereo Digital Amplifier Power Stage 44-HTSSOP 0 to 70
Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP
20-W stereo, 40-W mono, 0- to 19-V supply, PWM input Class-D audio amplifier 44-HTSSOP 0 to 70 Product overview: TAS5132DDVG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5132DDVG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1264061-TAS5132DDVG4
Packaging: Tube
Type: Class D
Mounting Style: SMD
Features: Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Supplier Device Package: 44-HTSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: TAS5132
Manufacturer Pack Quantity: 35
MSL Level: 3 (168 Hours)
Supply Voltage (V): 10.8V ~ 13.2V
Max Output Power x Channels at Load: 26W x 2 at 6Ohm
Audio Amplifiers Stereo 20W Pwrstage
IC AMP CLASS D STER 26W 44HTSSOP
IC AMP CLASS D STER 26W 44HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5132DDVG4 | TAS5132DDVG4-ND | 742-TAS5132DDVG4 | 1264061-TAS5132DDVG4 | TAS5132DDVG4 | TAS5132DDVG4 | TAS5132DDVG4 | TAS5132DDVG4 |
| Product Name | TAS5132 20-W Stereo Digital Amplifier Power Stage | Audio Amplifiers | HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5132DDVG4 | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | |||||||
| Package Type | HTSSOP | "44-PowerTSSOP (0.244"", 6.20mm Width)" | Rail/Tube | 44-PowerTSSOP (0.244, 6.20mm Width) | SSOP; SOP; TSSOP; 44-PowerTSSOP (0.244\", 6.20mm Width) | |||
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 13.2 to 10.8 volts | 10.8 to 13.2 volts | ||||
| Output Power | 26 watts | 26 watts | 26 watts | 26 watts |