210-W Stereo Digital Amplifier Power Stage 36-HSSOP 0 to 70
160-W stereo, 300-W mono, 0- to 52.5-V supply, PWM input Class-D audio amplifier 36-HSSOP 0 to 70 Product overview: TAS5162DKDR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5162DKDR can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 36-HSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 212573-TAS5162DKDR
Packaging: Reel - TR
Type: Class D
Features: Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 210W x 2 @ 6 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 36-HSSOP
Dimension: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supply Voltage - Operating: 10.8 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC AMP CLASS D STER 210W 36HSSOP
Amplifier IC 2-Channel (Stereo) Class D 36-HSSOP
IC AMP CLASS D STER 210W 36HSSOP
Audio Amplifiers 2x210W St Dig Pwr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TAS5162DKDR | 742-TAS5162DKDR | TAS5162DKDR-ND | 212573-TAS5162DKDR | TAS5162DKDR | TAS5162DKDR | TAS5162DKDR | TAS5162DKDR |
| Product Name | TAS5162 210-W Stereo Digital Amplifier Power Stage | Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS5162DKDR | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Standards and Certifications | RoHS | |||||||
| Package Type | HSSOP,HTSSOP | Tape and Reel | "36-BSSOP (0.433"", 11.00mm Width) Exposed Pad" | SSOP; SOP; 36-HSSOP | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | SSOP; SOP; 36-BSSOP (0.433\", 11.00mm Width) Exposed Pad | ||
| RoHS Compliant | RoHS | RoHS | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Features | Thermal Shutdown Protection |