Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers 14-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 896325-SN10503PWP
Features: Video Amp 3 Voltage Feedback 14-HTSSOP
Package: Tube
Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: Surface Mount
Family Name: SN10503
Categories: Integrated Circuits (ICs)
Case / Package: 14-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: SN10503PWPG4-ND, -296-16829-5, -SN10503PWPG4-NDR, SN10503PWPG4, -SN10503PWP-NDR, -296-16829-5-ND, -SN10503PWPG4, 296-16829-5, 296-16829-5-NDR
Video Amp, 3 Voltage Feedback 14-HTSSOP
Video Amplifier, 3 Channel(s), 3 Func, PDSO14
Triple Video Amp 120MHz 18V HTSSOP Product overview: SN10503PWP from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, 18V, HTSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 120MHz, 18V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-SN10503PWP can be used for catalog matching and distributor lookup.
Video Amp 3 Voltage Feedback 14-HTSSOP
High Speed Operational Amplifiers Lo-Distortion Hi-Spd R-to-R Otpt Oper Amp
IC AMP VOLTAGE FEEDBACK 14HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | SN10503PWP | 896325-SN10503PWP | 296-16829-5-ND | SN10503PWP | 737-SN10503PWP | SN10503PWP | SN10503PWP | SN10503PWP |
| Product Name | SN10503 Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers | Linear - Linear - Amplifiers - Video Amps and Modules - SN10503PWP | Video Amps and Modules | 120MHz 18V HTSSOP Video Amps And Module | Video Amps and Modules | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 3 to 15 volts | 2.7 to 16 volts | 2.7 to 18 volts | |||||
| VOS | 30 millivolts | |||||||
| Quiescent Current (IQ) | 22000 microamps |