125-W Stereo Digital Amplifier Power Stage 44-HTSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1264082-TAS5352ADDV
Packaging: Tube
Type: Class D
Mounting Style: SMD
Features: Digital PWM Inputs, Short-Circuit and Thermal Protection, Shutdown
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Categories: Integrated Circuits
Supplier Device Package: 44-HTSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: TAS5352A
Manufacturer Pack Quantity: 35
MSL Level: 3 (168 Hours)
Supply Voltage (V): 10.8V ~ 13.2V
Max Output Power x Channels at Load: 250W x 1 at 2Ohm; 125W x 2 at 4Ohm
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
125-W stereo, 250-W mono, 0- to 37-V supply, PWM input Class-D audio amplifier 44-HTSSOP 0 to 70 Product overview: TAS5352ADDV from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5352ADDV can be used for catalog matching and distributor lookup.
Audio Amplifiers 125W Stereo Dig Amp Pwr Stage
IC AMP D MONO/STER 250W 44HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
IC AMP D MONO/STER 250W 44HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TAS5352ADDV | 1264082-TAS5352ADDV | 296-34187-5-ND | 742-TAS5352ADDV | TAS5352ADDV | TAS5352ADDV | TAS5352ADDV | TAS5352ADDV |
| Product Name | TAS5352A 125-W Stereo Digital Amplifier Power Stage | Linear - Linear - Amplifiers - Audio - TAS5352ADDV | Audio Amplifiers | HTSSOP Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Package Type | HTSSOP | "44-PowerTSSOP (0.244"", 6.20mm Width)" | Rail/Tube | 44-PowerTSSOP (0.244, 6.20mm Width) | SSOP; SOP; TSSOP; 44-PowerTSSOP (0.244\", 6.20mm Width) | |||
| Supply Voltage (VS) | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 3.3 volts | 13.2 to 10.8 volts | 10.8 to 13.2 volts | |||
| Output Power | 250 watts | 250 watts | 250 watts | 250 watts | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |