IC OP AMP 2CH 8-SOIC
General Purpose Amplifier 2 Circuit No 8-SOIC
SOUNDPLUS AUDIO OPERATIONAL AMPL
Audio Amplifiers SoundPlus Hi-Perf Aud Oper Amp
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-SN412008DRE4TR-ND | SN412008DRE4 | SN412008DRE4 | SN412008DRE4 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Source Current (IS) | 4 milliamps | 4 milliamps | ||
| Slew Rate | 1.3 V/µs | 1.3 V/µs | 1.30E-6 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | -40degC ~ 85degC (TA) | |
| Standards | RoHS |