Programmable Gain Amplifier 8-SOIC
Programmable Gain Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 026676-PGA103U
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.5MHz
Amplifier Type: Programmable Gain
Slew Rate: 9 V/μs
Current - Input Bias: 50nA
Voltage - Input Offset: 200μV
Family Name: PGA103
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V
Operating Supply Current: 2.6mA
Channel Output Current: 25mA
Alternative Parts (Cross-Reference): LT5524EFE#TR; LT5524EFE; LT5524EFE#PBF; LT5524EFE#TRPBF;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Instrumentation Amplifier, 1 Func, 1500uV Offset-Max, 1.5MHz Band Width, BIPolar, PDSO8
PGA103U, Programmable Gain Amplifiers
PGA103U, Programmable Gain Amplifiers
PGA103U, Programmable Gain Amplifiers
Variable Gain Amp, 1.5MHz BW, 100dB Gain, ±18V, SOIC-8 Product overview: PGA103U from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PGA103U can be used for catalog matching and distributor lookup.
Programmable Gain Amplifier 1 Circuit 8-SOIC
Special Purpose Amplifiers Programmable Gain Amplifier
IC OPAMP PGA 1 CIRCUIT 8SOIC
IC, PROGRAMMABLE GAIN AMPLIFIER; No. of Channels:1Channels; No. of Amplifiers:1 Amplifier; Bandwidth:1.5MHz; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Voltage Range:± 4.5V to ± 18V; Amplifier Case RoHS Compliant: Yes
IC OPAMP PGA 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | PGA103U | PGA103U-ND | 026676-PGA103U | PGA103U | 1977471 | 1977471P | 687-PGA103U | PGA103U | PGA103U | PGA103U | 28AH4687 | PGA103U |
| Product Name | PGA103 Programmable Gain Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA103U | Programmable Gain Amplifiers | Programmable Gain Amplifiers | 1.5MHz 18V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Special Purpose Amplifiers | Instrumentation, OP Amps, Buffer Amps | Ic, Programmable Gain Amplifier; No. Of Channels Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||||||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | SOIC; SOIC8 | SOIC; Soic | SOIC; SOIC | Rail/Tube | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | ||
| Source Current (IS) | 2.6 milliamps | 2.6 milliamps | 2.6 milliamps | |||||||||
| Slew Rate | 9 V/µs | 9 V/µs | 9 V/µs | 9 V/µs | 9 V/µs | 9.00E-6 V/µs | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |