Amplifier IC 1-Channel (Mono) Class D 36-DSBGA (2.41x2.43)
Amplifier IC 1-Channel (Mono) Class D 36-DSBGA (2.41x2.43)
Amplifier IC 1-Channel (Mono) Class D 36-DSBGA (2.41x2.43)
Manufacturer: Texas Instruments
Win Source Part Number: 1321773-TAS2562YFPT
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Type: Class D
Standard Package: 250
Mounting: Surface Mount
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 6.1W x 1 @ 4Ohm
Voltage - Supply: 1.65V ~ 1.95V
Supplier Device Package: 36-DSBGA (2.41x2.43)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 36-XFBGA, DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-53395-1,296-5339
Base Product Number: TAS2562
RoHS Status: ROHS3 Compliant
Audio Amplifiers 6.1W Digital Input Smart Amp with I/V Sense for Speaker Protection and Integrated 11V Class-H Boost 36-DSBGA -40 to 85
IC AMP CLASS D MONO 6.1W 36DSBGA
IC AMP CLASS D MONO 6.1W 36DSBGA
Amplifier IC 1-Channel (Mono) Class D 36-DSBGA (2.41x2.43)
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 296-53395-1-ND | 1321773-TAS2562YFPT | TAS2562YFPT | TAS2562YFPT | TAS2562YFPT | TAS2562YFPT |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 1.65 to 1.95 volts | 1.65 to 1.95 volts | 1.95 to 1.65 volts | 1.65 to 1.95 volts | ||
| Output Power | 6.1 watts | 6.1 watts | 6.1 watts | 6.1 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class D | Class D | Class D |