100-W Stereo Digital Amplifier Power Stage Controller 56-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 143496-TAS5182IDCA
Packaging: Tube/Rail
Type: Class D
Features: Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 100W x 2 @ 6 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-HTSSOP
Dimension: 56-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supply Voltage - Operating: 9 V to 12.6 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
100-W stereo, 200-W mono, 0- to 34-V supply, PWM input Class-D audio amplifier controller 56-HTSSOP -40 to 85 Product overview: TAS5182IDCA from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5182IDCA can be used for catalog matching and distributor lookup.
IC AMP CLSS D STER 100W 56HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 56-HTSSOP
Audio Amplifiers Dig Amp Pwr Stage Controller
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TAS5182IDCA | 143496-TAS5182IDCA | 742-TAS5182IDCA | TAS5182IDCA | TAS5182IDCA | TAS5182IDCA |
| Product Name | TAS5182 100-W Stereo Digital Amplifier Power Stage Controller | Linear - Linear - Amplifiers - Audio - TAS5182IDCA | HTSSOP Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | |||||
| Package Type | HTSSOP | SSOP; SOP; TSSOP; 56-HTSSOP | Rail/Tube | 56-PowerTFSOP (0.240, 6.10mm Width) | SOP; 56-TFSOP (0.240\", 6.10mm Width) Exposed Pad | |
| Supply Voltage (VS) | 9 to 12.6 volts | 12.6 to 9 volts | 9 to 12.6 volts | |||
| Output Power | 100 watts | 100 watts |