Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PTLV9042SIRUGR PTLV9042SIRUGR

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1123331-PTLV9042SIRU GR Length: 1.5 mm Thickness: 370 µm Height: 400 µm Number of Pins: 10 Width: 2 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1123331-PTLV9042SIRU GR Length: 1.5 mm Thickness: 370 µm Height: 400 µm Number of Pins: 10 Width: 2 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PTLV9042SIRUGR - 1123331-PTLV9042SIRUGR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PTLV9042SIRUGR
1123331-PTLV9042SIRUGR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PTLV9042SIRUGR 1123331-PTLV9042SIRUGR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1123331-PTLV9042SIRU GR Length: 1.5 mm Thickness: 370 µm Height: 400 µm Number of Pins: 10 Width: 2 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1123331-PTLV9042SIRUGR
Length: 1.5 mm
Thickness: 370 µm
Height: 400 µm
Number of Pins: 10
Width: 2 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Low-Power Dual Operational Amplifier IC - 687-PTLV9042SIRUGR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Dual Operational Amplifier IC
687-PTLV9042SIRUGR
Low-Power Dual Operational Amplifier IC 687-PTLV9042SIRUGR
1.2-V ultra-low voltage, 350-kHz-power saving dual op amp for battery powered systems 10-X2QFN -40 to 125 Product overview: PTLV9042SIRUGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PTLV9042SIRUGR can be used for catalog matching and distributor lookup.

1.2-V ultra-low voltage, 350-kHz-power saving dual op amp for battery powered systems 10-X2QFN -40 to 125 Product overview: PTLV9042SIRUGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PTLV9042SIRUGR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1123331-PTLV9042SIRUGR 687-PTLV9042SIRUGR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PTLV9042SIRUGR Low-Power Dual Operational Amplifier IC
Number of Pins 10 10
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051203QHA - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details
5V Rail-to-Rail High Precision Operational Amplifier - ALD1712PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Analog - MTLF156AMH - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amps - 2484239P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP14
Number of Pins 14
View Details