Dual General-Purpose Operational Amplifier 8-TSSOP -40 to 85
2-Ch 3MHz Op Amp, 15V, 70dB CMRR, 1.7V/µs SR, TSSOP Product overview: RC4558IPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 15V, 1.7V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 15V, 1.7V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RC4558IPW can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Differential 8-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1242046-RC4558IPW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit Differential 8-TSSOP
Operational Amplifiers - Op Amps Dual General-Purpose Op Amp
IC OPAMP GP 2 CIRCUIT 8TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | RC4558IPW | 687-RC4558IPW | 296-RC4558IPW-ND | 1242046-RC4558IPW | RC4558IPW | RC4558IPW | RC4558IPW | RC4558IPW |
| Product Name | RC4558 Dual General-Purpose Operational Amplifier | 3MHz 15V 1.7V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RC4558IPW | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 30 volts | 15 volts | 10 volts | |||||
| VOS | 6 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 2800 microamps | |||||||
| CMRR | 70 dB |