The SA5532 is a dual low-noise operational amplifier with a maximum supply voltage of ±15 V, a unity-gain bandwidth of 12 MHz, a slew rate of 5 V/μs, and an equivalent input noise voltage of 5 nV/√Hz at 1 kHz. It is available in an SOIC-8 package measuring 4.90 mm × 3.91 mm and operates over a free-air temperature range of -40°C to +85°C. The device features internal compensation for unity-gain stability, input protection diodes, and output short-circuit protection.
Dual Low-Noise Operational Amplifier 8-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | SA5532DG4 |
| Product Name | SA5532 Dual Low-Noise Operational Amplifier |
| Supply Voltage (VS) | 10 to 30 volts |
| VOS | 4 millivolts |
| Quiescent Current (IQ) | 4000 microamps |
| CMRR | 70 dB |
| GBW | 10 MHz |