Win Source Part Number: 1137327-TAS5404TPHDR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Series: Automotive, AEC-Q100
Type: Class D
Features: Depop, Short-Circuit Protection
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 20W x 4 @ 4Ohm
Voltage - Supply: 6V ~ 18V
Package / Case: 64-TQFP Exposed Pad
Supplier Device Package: 64-HTQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-42994-2,296-4299
Base Product Number: TAS5404
Amplifier IC 4-Channel (Quad) Class D 64-HTQFP (14x14)
Automotive, 26-W, 4-ch, 6- to 18-V analog SE input Class-D audio amplifier w/ I2C diag & load dump 64-HTQFP -40 to 105 Product overview: TAS5404TPHDRQ1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5404TPHDRQ1 can be used for catalog matching and distributor lookup.
Audio Amplifiers 26-W Analog Single-Ended Input 4-Ch Class-D Amp w/Load Dump Protection and I2C Diagnostics 64-HTQFP -40 to 105
Amplifier IC 4-Channel (Quad) Class D 64-HTQFP (14x14)
IC AMP CLASS D QUAD 20W 64HTQFP
IC AMP CLASS D QUAD 20W 64HTQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 1137327-TAS5404TPHDRQ1 | 296-42994-2-ND | 742-TAS5404TPHDRQ1 | TAS5404TPHDRQ1 | TAS5404TPHDRQ1 | TAS5404TPHDRQ1 | TAS5404TPHDRQ1 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Automotive Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 6 to 18 volts | 6 to 18 volts | 6 to ? volts | 6 to 18 volts | 18 to 6 volts | ||
| Output Power | 20 watts | 20 watts | 20 watts | 20 watts | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Operation Class | Class D | Class D | Class D |